Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.70
|
239
in stock
|
Buy Now | |
Rapid Electronics
from US$15.74
|
3,367
in stock
|
Buy Now | |
Distrelec
from US$15.07
|
3,367
in stock
|
Buy Now | |
Newark Electronics
from US$20.62
|
247
in stock
|
Buy Now | |
element14
from US$22.84
|
247
in stock
|
Buy Now | |
Farnell
from US$22.63
|
247
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.35
|
93
in stock
|
Buy Now | |
RS Americas
from US$21.04
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,125
in stock
|
Buy Now | |
Future Electronics
from US$20.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type | SMB Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Centre Contact Resistance | 6mohm |
Coaxial Type | RG174 |
External Diameter | 19mm |
Female Contact Plating | Gold |
Flammability Rating | UL94V-0 |
Male Contact Plating | Gold |
Operating Frequency Max | 4GHz |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Outer Contact Resistance | 2.5mohm |
Rewireable Flex SMB Connector For RG-174 Cable | Rapid Electronics |
Bulgin Limited RF Connectors / Coaxial Connectors RE-WIREABLE CONN WITH SMB PLUG | Distrelec |
Rf Coaxial, Smb Plug, 50 Ohm, Cable | Newark Electronics |
RF COAXIAL, SMB, STRAIGHT PLUG, 50OHM | element14 |
SMB IP68 cable plug | RS |
Connector: SMB | Transfer Multisort Elektronik |
Circular Cable Connector, -20 to 80 deg.C, UL Listed | Bulgin PX0415/1 | RS Americas |
CONN SMB PLUG STR 50 OHM | Avnet Abacus |
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) - | Future Electronics |
Re-Wireable SMB Flex Connector | Boersig |
Where can I find additional details, specifications and documents for a PX0415/1?
Additional datasheets, footprints and schematics for PX0415/1 are listed on our Part Details page. You can also find images and similar parts to PX0415/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PX0415/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PX0415/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PX0415/1 fall under?
The PX0415/1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PX0415/1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PX0415/1 you can contact the distributor directly for product support, shipping queries etc.
Is the PX0415/1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PX0415/1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PX0415/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PX0415/1 often in real-time on the comparison pages.
What if I can't find stock of PX0415/1?
You can fill out our help required form which you can use to request a quote for PX0415/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.