Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Contact Configuration | SPST |
---|---|
Switch Operation | Momentary Spring Return |
Contact Voltage AC Nom | 125V |
Contact Current Max | 2A |
Switch Terminals | SMD |
SVHC | No SVHC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PWR70Q1S?
Additional datasheets, footprints and schematics for PWR70Q1S are listed on our Part Details page. You can also find images and similar parts to PWR70Q1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR70Q1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR70Q1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR70Q1S fall under?
The PWR70Q1S is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to PWR70Q1S when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR70Q1S you can contact the distributor directly for product support, shipping queries etc.
Is the PWR70Q1S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PWR70Q1S have stock available?
There is no stock from authorised distributors for PWR70Q1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR70Q1S often in real-time on the comparison pages.
What if I can't find stock of PWR70Q1S?
You can fill out our help required form which you can use to request a quote for PWR70Q1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.