Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Features | 24V, 50W AC-DC |
---|---|
For Use With | TPC-1200 series Touch Panel Computer |
RoHS Compliant | Yes |
Power Adapter | Newark Electronics |
Where can I find additional details, specifications and documents for a PWR-247-AE?
Additional datasheets, footprints and schematics for PWR-247-AE are listed on our Part Details page. You can also find images and similar parts to PWR-247-AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR-247-AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR-247-AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR-247-AE fall under?
The PWR-247-AE is listed under Office, Computer & Networking Products > Computer Products > Accessories.
Can I view similar or alternative parts?
You can view similar parts to PWR-247-AE when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR-247-AE you can contact the distributor directly for product support, shipping queries etc.
Is the PWR-247-AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PWR-247-AE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PWR-247-AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR-247-AE often in real-time on the comparison pages.
What if I can't find stock of PWR-247-AE?
You can fill out our help required form which you can use to request a quote for PWR-247-AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.