Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$338.82
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$248.68
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$251.49
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.5mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 18mm |
Width | 9.3mm |
Height | 7.7mm |
SVHC | No SVHC |
RoHS Compliant | Yes |
Cable Tie Mount, Winged Push Mount, WR B | Heilind Electronics |
Cable Tie Mount, 9.3Mm, Nylon 6.6, Black | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Cable Tie Mount, Black, UV PA 6.6, Push Barb, 0.71x0.37 | Panduit PWMS-H25-M0 | RS Americas |
Cable Tie Mounts Cbl Tie Mnt, Winged Push Mount, WR B | Sager |
Where can I find additional details, specifications and documents for a PWMS-H25-M0?
Additional datasheets, footprints and schematics for PWMS-H25-M0 are listed on our Part Details page. You can also find images and similar parts to PWMS-H25-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWMS-H25-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWMS-H25-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWMS-H25-M0 fall under?
The PWMS-H25-M0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PWMS-H25-M0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWMS-H25-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the PWMS-H25-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PWMS-H25-M0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PWMS-H25-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWMS-H25-M0 often in real-time on the comparison pages.
What if I can't find stock of PWMS-H25-M0?
You can fill out our help required form which you can use to request a quote for PWMS-H25-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.