Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$56.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.11
|
No stock
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.4mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 15.5mm |
Width | 7.7mm |
RoHS Compliant | Yes |
CABLE TIE MOUNT, 18MM, PA 6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a PWMS-H25-C0?
Additional datasheets, footprints and schematics for PWMS-H25-C0 are listed on our Part Details page. You can also find images and similar parts to PWMS-H25-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWMS-H25-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWMS-H25-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWMS-H25-C0 fall under?
The PWMS-H25-C0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PWMS-H25-C0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWMS-H25-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the PWMS-H25-C0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PWMS-H25-C0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PWMS-H25-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWMS-H25-C0 often in real-time on the comparison pages.
What if I can't find stock of PWMS-H25-C0?
You can fill out our help required form which you can use to request a quote for PWMS-H25-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.