Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Carlton-Bates
from US$0.42
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$42.06
|
33
in stock
|
Buy Now | |
element14
from US$83.07
|
33
in stock
|
Buy Now | |
RS Americas
from US$40.05
|
25
in stock
|
Buy Now | |
Farnell
from US$58.89
|
20
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 15.5mm |
Width | 7.7mm |
Height | 4.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mount, Push Barb | Carlton-Bates |
Cable Tie Mount | Newark Electronics |
CABLE TIE MOUNT | element14 |
Mount, Cable Tie, Push Mount, Ntrl Nylon 6/6, 0.75" L, 0.37" W, 0.61" H | Panduit PWMS-H25-C | RS Americas |
CABLE TIE MOUNT, PUSH BARB, PA6.6, NAT | Farnell |
Panduit Cable Tie Mount, Natural, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Tie Mount, Winged Push Mount, Natu | Heilind Electronics |
PUSH CABLE TIE MOUNT, STD. | RS |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Cable Tie Mounts WINGED PUSH MOUNTS | Sager |
Where can I find additional details, specifications and documents for a PWMS-H25-C?
Additional datasheets, footprints and schematics for PWMS-H25-C are listed on our Part Details page. You can also find images and similar parts to PWMS-H25-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWMS-H25-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWMS-H25-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWMS-H25-C fall under?
The PWMS-H25-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to PWMS-H25-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWMS-H25-C you can contact the distributor directly for product support, shipping queries etc.
Is the PWMS-H25-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWMS-H25-C have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for PWMS-H25-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWMS-H25-C often in real-time on the comparison pages.
What if I can't find stock of PWMS-H25-C?
You can fill out our help required form which you can use to request a quote for PWMS-H25-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.