Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 13mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 32.5mm |
Width | 25mm |
Height | 8.9mm |
SVHC | No SVHC |
RoHS Compliant | Yes |
Cable Tie Mount, 25Mm, Nylon 6.6, Black | Newark Electronics |
CABLE TIE MOUNT, WINGED PUSH MOUNT, WR B | Avnet America |
Cable Tie Mount, Winged Push Mount, WR B | Panduit PWMHH12-M300 | RS Americas |
Cable Tie Mounts Cbl Tie Mount Winged Push Mount WR B | Sager |
Where can I find additional details, specifications and documents for a PWMHH12-M300?
Additional datasheets, footprints and schematics for PWMHH12-M300 are listed on our Part Details page. You can also find images and similar parts to PWMHH12-M300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWMHH12-M300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWMHH12-M300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWMHH12-M300 fall under?
The PWMHH12-M300 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PWMHH12-M300 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWMHH12-M300 you can contact the distributor directly for product support, shipping queries etc.
Is the PWMHH12-M300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PWMHH12-M300 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for PWMHH12-M300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWMHH12-M300 often in real-time on the comparison pages.
What if I can't find stock of PWMHH12-M300?
You can fill out our help required form which you can use to request a quote for PWMHH12-M300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.