Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Resistance | 2.2ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 330mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | Pulse Withstanding |
Voltage Rating | 200V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PWC-PWC1206LF-2R20-F?
Additional datasheets, footprints and schematics for PWC-PWC1206LF-2R20-F are listed on our Part Details page. You can also find images and similar parts to PWC-PWC1206LF-2R20-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWC-PWC1206LF-2R20-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWC-PWC1206LF-2R20-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWC-PWC1206LF-2R20-F fall under?
The PWC-PWC1206LF-2R20-F is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PWC-PWC1206LF-2R20-F when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWC-PWC1206LF-2R20-F you can contact the distributor directly for product support, shipping queries etc.
Is the PWC-PWC1206LF-2R20-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PWC-PWC1206LF-2R20-F have stock available?
There is no stock from authorised distributors for PWC-PWC1206LF-2R20-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWC-PWC1206LF-2R20-F often in real-time on the comparison pages.
What if I can't find stock of PWC-PWC1206LF-2R20-F?
You can fill out our help required form which you can use to request a quote for PWC-PWC1206LF-2R20-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.