Status: | Unknown |
---|---|
Series: | PWC Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 220ohm |
Product Range | PWC Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 1.5W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
RES, 220R, 1%, 1.5W, 2512, THICK FILM | Farnell |
Surface Mount Thick Film Resistor, Pwc Series, 220 Ohm, 1.5 W, - 1%, 500 V, 2512 [6432 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn PWC2512-220RF | Newark Electronics |
Where can I find additional details, specifications and documents for a PWC2512-220RF?
Additional datasheets, footprints and schematics for PWC2512-220RF are listed on our Part Details page. You can also find images and similar parts to PWC2512-220RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWC2512-220RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWC2512-220RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWC2512-220RF fall under?
The PWC2512-220RF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWC2512-220RF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWC2512-220RF you can contact the distributor directly for product support, shipping queries etc.
Is the PWC2512-220RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWC2512-220RF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PWC2512-220RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWC2512-220RF often in real-time on the comparison pages.
What if I can't find stock of PWC2512-220RF?
You can fill out our help required form which you can use to request a quote for PWC2512-220RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.