Status: | Unknown |
---|---|
Series: | PWC Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 1.5kohm |
Product Range | PWC Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 1.5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3.2mm |
External Length / Height | 0.8mm |
External Width | 6.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
1.5K OHM 1.5W 5% | TTI Europe |
RES, 1K5, 5%, 1.5W, 2512, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Pwc Series, 1.5 Kohm, 1.5 W, 5%, 500 V Rohs Compliant: Yes |Tt Electronics/welwyn PWC2512-1K5JI | Newark Electronics |
Where can I find additional details, specifications and documents for a PWC2512-1K5JI?
Additional datasheets, footprints and schematics for PWC2512-1K5JI are listed on our Part Details page. You can also find images and similar parts to PWC2512-1K5JI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWC2512-1K5JI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWC2512-1K5JI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWC2512-1K5JI fall under?
The PWC2512-1K5JI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWC2512-1K5JI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWC2512-1K5JI you can contact the distributor directly for product support, shipping queries etc.
Is the PWC2512-1K5JI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWC2512-1K5JI have stock available?
Authorised distributors including TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for PWC2512-1K5JI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWC2512-1K5JI often in real-time on the comparison pages.
What if I can't find stock of PWC2512-1K5JI?
You can fill out our help required form which you can use to request a quote for PWC2512-1K5JI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.