Status: | Unknown |
---|---|
Series: | PWC Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 220ohm |
Product Range | PWC Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 2.5mm |
External Length / Height | 0.8mm |
External Width | 5.1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 400V |
RES, 220R, 5%, 0.75W, 2010, THICK FILM | element14 |
220 OHM .75W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a PWC2010-220RJI?
Additional datasheets, footprints and schematics for PWC2010-220RJI are listed on our Part Details page. You can also find images and similar parts to PWC2010-220RJI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWC2010-220RJI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWC2010-220RJI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWC2010-220RJI fall under?
The PWC2010-220RJI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWC2010-220RJI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWC2010-220RJI you can contact the distributor directly for product support, shipping queries etc.
Is the PWC2010-220RJI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWC2010-220RJI have stock available?
Authorised distributors including element14, TTI Europe and Farnell have stock available or on a lead time for PWC2010-220RJI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWC2010-220RJI often in real-time on the comparison pages.
What if I can't find stock of PWC2010-220RJI?
You can fill out our help required form which you can use to request a quote for PWC2010-220RJI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.