Status: | Unknown |
---|---|
Series: | PWC Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 10kohm |
Product Range | PWC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
10K OHM.125W 1% | TTI Europe |
RES, 10K, 1%, 75V, 0603, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a PWC0603-10KFT1?
Additional datasheets, footprints and schematics for PWC0603-10KFT1 are listed on our Part Details page. You can also find images and similar parts to PWC0603-10KFT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWC0603-10KFT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWC0603-10KFT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWC0603-10KFT1 fall under?
The PWC0603-10KFT1 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWC0603-10KFT1 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWC0603-10KFT1 you can contact the distributor directly for product support, shipping queries etc.
Is the PWC0603-10KFT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWC0603-10KFT1 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for PWC0603-10KFT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWC0603-10KFT1 often in real-time on the comparison pages.
What if I can't find stock of PWC0603-10KFT1?
You can fill out our help required form which you can use to request a quote for PWC0603-10KFT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.