Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 1 Output |
Output Voltage | 230VAC |
Output Power | 700W |
Length | 126mm |
Width | 207.5mm |
Height | 70mm |
No. of Outlets | 1Outlets |
RoHS Compliant | Yes |
Inverter, 12Vdc, 230Vac, 700W | Newark Electronics |
Where can I find additional details, specifications and documents for a PVX700?
Additional datasheets, footprints and schematics for PVX700 are listed on our Part Details page. You can also find images and similar parts to PVX700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVX700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVX700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVX700 fall under?
The PVX700 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PVX700 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVX700 you can contact the distributor directly for product support, shipping queries etc.
Is the PVX700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVX700 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PVX700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVX700 often in real-time on the comparison pages.
What if I can't find stock of PVX700?
You can fill out our help required form which you can use to request a quote for PVX700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.