Status: | Unknown |
---|---|
Series: | PVUA Series |
RoHS: | Unknown |
No. of Outlets | 2Outlets |
---|---|
Capacity (VA / W) | - |
Input Voltage AC Max | - |
Output Voltage | 24VDC |
Backup Time - Full Load | - |
Product Range | PVUA Series |
Length | 163.5mm |
Width | 57mm |
Height | 127mm |
UPS, DIN, 24Vdc in, 24VDC@20A out, RS?232, LCD, A&V monitoring | Block USA PVUA 24/24-20 | RS Americas |
Ups, 24V, 20A, Din Rail Rohs Compliant: Yes |Block PVUA 24/24-20 | Newark Electronics |
UPS, 24V, 20A, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a PVUA 24/24-20?
Additional datasheets, footprints and schematics for PVUA 24/24-20 are listed on our Part Details page. You can also find images and similar parts to PVUA 24/24-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVUA 24/24-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVUA 24/24-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVUA 24/24-20 fall under?
The PVUA 24/24-20 is listed under Electrical & Lighting > Batteries & Power Supplies > DC / DC UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVUA 24/24-20 when available in the DC / DC UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVUA 24/24-20 you can contact the distributor directly for product support, shipping queries etc.
Is the PVUA 24/24-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVUA 24/24-20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PVUA 24/24-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVUA 24/24-20 often in real-time on the comparison pages.
What if I can't find stock of PVUA 24/24-20?
You can fill out our help required form which you can use to request a quote for PVUA 24/24-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.