Status: | Unknown |
---|---|
Series: | PVUA Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Input Voltage DC | 24V |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | PVUA Series |
Height | 127mm |
Length | 163.5mm |
No. of Outlets | 2Outlets |
RoHS Compliant | Yes |
UPS 24V for lead acid accumulator | RS |
Block Diagnosis Module 127mm DIN Rail Mount | Distrelec |
For prolonged periods, the bridge PVUA 24/24-10 included with battery module is the right choice. This PVUA is particularly characterized by an optimal battery management In addition, it offers a full current and voltage monitoring with many signaling options The module is equipped with an LCD display and an RS-232 interface. The loading tension for the connected accumulator module is temperaturcontrolled which contributes to a clear lengthening of the accumulator life span and minimizes therefore the servicing cost. | Conrad |
Ups, 24Vdc, 240W | Newark Electronics |
UPS, DIN, 24Vdc in, 24VDC@10A out, RS?232, LCD, A&V monitoring | Block USA PVUA 24/24-10 | RS Americas |
Where can I find additional details, specifications and documents for a PVUA 24/24-10?
Additional datasheets, footprints and schematics for PVUA 24/24-10 are listed on our Part Details page. You can also find images and similar parts to PVUA 24/24-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVUA 24/24-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVUA 24/24-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVUA 24/24-10 fall under?
The PVUA 24/24-10 is listed under Power & Line Protection > Power Supplies > DC / DC UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVUA 24/24-10 when available in the DC / DC UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVUA 24/24-10 you can contact the distributor directly for product support, shipping queries etc.
Is the PVUA 24/24-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVUA 24/24-10 have stock available?
Authorised distributors including RS, Distrelec, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for PVUA 24/24-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVUA 24/24-10 often in real-time on the comparison pages.
What if I can't find stock of PVUA 24/24-10?
You can fill out our help required form which you can use to request a quote for PVUA 24/24-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.