Status: | Unknown |
---|---|
Series: | PVT4 Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Natural |
Product Range | PVT4 Series |
Switch Operation | Off-(On) |
Illumination Color | Blue |
Switch Terminals | Solder Lug |
Contact Current Max | 50mA |
Vandal Resistant Sw, Spst, 0.05A, 24Vdc | Newark Electronics |
PVT4 Series SPST off-On 19 mm Flat Blue Ring Illuminated Anti-Vandal Switch | Future Electronics |
Pushbutton Switch, IP65,SPST-NO, OFF-(ON), 50mA,24VDC, Wire, PVT4 Series | E-Switch PVT4FS4SS341 | RS Americas |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPST-NORound, Button, Flush | Relay Specialties |
Where can I find additional details, specifications and documents for a PVT4FS4SS341?
Additional datasheets, footprints and schematics for PVT4FS4SS341 are listed on our Part Details page. You can also find images and similar parts to PVT4FS4SS341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVT4FS4SS341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVT4FS4SS341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVT4FS4SS341 fall under?
The PVT4FS4SS341 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVT4FS4SS341 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVT4FS4SS341 you can contact the distributor directly for product support, shipping queries etc.
Is the PVT4FS4SS341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVT4FS4SS341 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for PVT4FS4SS341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVT4FS4SS341 often in real-time on the comparison pages.
What if I can't find stock of PVT4FS4SS341?
You can fill out our help required form which you can use to request a quote for PVT4FS4SS341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.