Status: | Unknown |
---|---|
Series: | PVT4 Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Natural |
Product Range | PVT4 Series |
Switch Operation | Off-(On) |
Illumination Color | Green |
Switch Terminals | Solder Lug |
Contact Current Max | 50mA |
Vandal Resistant Sw, Spst, 0.05A, 24Vdc | Newark Electronics |
PVT4 Series SPST off-On 19 mm Flat Green Ring Illuminated Anti-Vandal Switch | Future Electronics |
Anti-Vandal Switch, SPST, OFF-(ON), 50 mA, 24V DC, Solder, IP65, PVT4 Series | E-Switch PVT4FS4SS331 | RS Americas |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPST-NORound, Button, Flush | Relay Specialties |
Where can I find additional details, specifications and documents for a PVT4FS4SS331?
Additional datasheets, footprints and schematics for PVT4FS4SS331 are listed on our Part Details page. You can also find images and similar parts to PVT4FS4SS331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVT4FS4SS331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVT4FS4SS331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVT4FS4SS331 fall under?
The PVT4FS4SS331 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVT4FS4SS331 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVT4FS4SS331 you can contact the distributor directly for product support, shipping queries etc.
Is the PVT4FS4SS331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVT4FS4SS331 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Relay Specialties and Farnell have stock available or on a lead time for PVT4FS4SS331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVT4FS4SS331 often in real-time on the comparison pages.
What if I can't find stock of PVT4FS4SS331?
You can fill out our help required form which you can use to request a quote for PVT4FS4SS331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.