Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Rack Panel |
---|---|
Rack U Height | 1U |
Panel Material | Steel |
Body Color | Black |
For Use With | Standard 19" Racks |
External Height - Metric | 44.45mm |
External Width - Metric | 483mm |
RoHS Compliant | Yes |
Panel, Rack Mount, 1.75Inx19In, Steel | Newark Electronics |
Panel, 14 ga. Steel, 1.75 in., Black, 1, 19 in., 0.25 x 1.0 in. | Hammond Manufacturing PVSS19001BK2 | RS Americas |
Slotted Vent Panel, 1U Rack, 14 Gauge Steel, 1.75x19.00x0.07 in., Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a PVSS19001BK2?
Additional datasheets, footprints and schematics for PVSS19001BK2 are listed on our Part Details page. You can also find images and similar parts to PVSS19001BK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSS19001BK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSS19001BK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSS19001BK2 fall under?
The PVSS19001BK2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PVSS19001BK2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSS19001BK2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVSS19001BK2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSS19001BK2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for PVSS19001BK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSS19001BK2 often in real-time on the comparison pages.
What if I can't find stock of PVSS19001BK2?
You can fill out our help required form which you can use to request a quote for PVSS19001BK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.