Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.152kW |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 40A |
RoHS Compliant | Yes |
Three phase primary switched mode power supply from Block's Economy PVSE 400 PowerVision series. With massive power reserves focussing on the key task of power supply.ApprovalsUL/CSA 60950 recognised (E213214), UL508 listed (E219022) | Conrad |
Power Supply, AC-DC, DIN, pri sw mode,3PH,400-500VAC,40A, economy | Block USA PVSE 400/24-40 | RS Americas |
PSU three-phase 24V,40A,economy | RS |
Power Supply, Ac-Dc, 24V, 40A | Newark Electronics |
Block DIN Rail Power Supply, 3-Phase, 93%, 24V, 40A, 960W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PVSE 400/24-40?
Additional datasheets, footprints and schematics for PVSE 400/24-40 are listed on our Part Details page. You can also find images and similar parts to PVSE 400/24-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSE 400/24-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSE 400/24-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSE 400/24-40 fall under?
The PVSE 400/24-40 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSE 400/24-40 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSE 400/24-40 you can contact the distributor directly for product support, shipping queries etc.
Is the PVSE 400/24-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSE 400/24-40 have stock available?
Authorised distributors including Conrad, RS Americas, RS, Newark Electronics and Distrelec have stock available or on a lead time for PVSE 400/24-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSE 400/24-40 often in real-time on the comparison pages.
What if I can't find stock of PVSE 400/24-40?
You can fill out our help required form which you can use to request a quote for PVSE 400/24-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.