Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 260W |
Output Voltage - Output 1 | 48VDC |
Output Current - Output 1 | 5A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 48V, 5A Rohs Compliant: Yes |Block PVSE 230/48-5 | Newark Electronics |
Single phase primary switched mode power supply from Block's Economy PowerVision PVSE series. With large power reserves focussing on the key task of power supply.StandardsPrimary switched mode power supply to UL 60950, UL 508Safety: EN 61558‑2‑17, EN 60950 (SELV), EN 60204 (PELV)EMC: EN 61204‑3ApprovalsUL/CSA 60950 recognised (E213214), UL508 listed (E219022) | Conrad |
Power Supply, AC-DC, DIN, pri sw mode,1PH,100-240VAC,5A, economy | Block USA PVSE 230/48-5 | RS Americas |
Block DIN Rail Power Supply, 91%, 48V, 5A, 240W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PVSE 230/48-5?
Additional datasheets, footprints and schematics for PVSE 230/48-5 are listed on our Part Details page. You can also find images and similar parts to PVSE 230/48-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSE 230/48-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSE 230/48-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSE 230/48-5 fall under?
The PVSE 230/48-5 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSE 230/48-5 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSE 230/48-5 you can contact the distributor directly for product support, shipping queries etc.
Is the PVSE 230/48-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSE 230/48-5 have stock available?
Authorised distributors including Newark Electronics, element14, Conrad, Farnell and RS Americas have stock available or on a lead time for PVSE 230/48-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSE 230/48-5 often in real-time on the comparison pages.
What if I can't find stock of PVSE 230/48-5?
You can fill out our help required form which you can use to request a quote for PVSE 230/48-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.