Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 108W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 6A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 12V, 6A Rohs Compliant: Yes |Block PVSE 230/12-6 | Newark Electronics |
Power Supply, AC-DC, DIN, pri sw mode,1PH,100-240VAC,6A, economy | Block USA PVSE 230/12-6 | RS Americas |
Block DIN Rail Power Supply, 83%, 12V, 6A, 72W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PVSE 230/12-6?
Additional datasheets, footprints and schematics for PVSE 230/12-6 are listed on our Part Details page. You can also find images and similar parts to PVSE 230/12-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSE 230/12-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSE 230/12-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSE 230/12-6 fall under?
The PVSE 230/12-6 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSE 230/12-6 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSE 230/12-6 you can contact the distributor directly for product support, shipping queries etc.
Is the PVSE 230/12-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSE 230/12-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for PVSE 230/12-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSE 230/12-6 often in real-time on the comparison pages.
What if I can't find stock of PVSE 230/12-6?
You can fill out our help required form which you can use to request a quote for PVSE 230/12-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.