Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 960W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 40A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 24V, 40A | Newark Electronics |
Where can I find additional details, specifications and documents for a PVSB 400/24-40B?
Additional datasheets, footprints and schematics for PVSB 400/24-40B are listed on our Part Details page. You can also find images and similar parts to PVSB 400/24-40B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVSB 400/24-40B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVSB 400/24-40B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVSB 400/24-40B fall under?
The PVSB 400/24-40B is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVSB 400/24-40B when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVSB 400/24-40B you can contact the distributor directly for product support, shipping queries etc.
Is the PVSB 400/24-40B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVSB 400/24-40B have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for PVSB 400/24-40B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVSB 400/24-40B often in real-time on the comparison pages.
What if I can't find stock of PVSB 400/24-40B?
You can fill out our help required form which you can use to request a quote for PVSB 400/24-40B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.