Status: | Unknown |
---|---|
Series: | PVPro Series |
RoHS: | Unknown |
Product Range | PVPro Series |
---|---|
Current Rating | 2.1A |
Voltage Rating VAC | - |
USB Standard | - |
No. of USB Ports | 1 Port |
USB Connector Type | USB Type A |
No. of Outlets | - |
Connector Colour | Black |
Connector Mounting | Panel Mount |
SVHC | No SVHC (12-Jan-2017) |
Alfatronix Charger, Car, 1x USB-A, 2.1A, 10W, Black | Distrelec |
Usb Charger Rcpt, 1Port, Black | Newark Electronics |
USB CHARGER RCPT, 1PORT, 5VDC, BLACK | element14 |
Where can I find additional details, specifications and documents for a PVPRO-S?
Additional datasheets, footprints and schematics for PVPRO-S are listed on our Part Details page. You can also find images and similar parts to PVPRO-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVPRO-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVPRO-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVPRO-S fall under?
The PVPRO-S is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to PVPRO-S when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVPRO-S you can contact the distributor directly for product support, shipping queries etc.
Is the PVPRO-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVPRO-S have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for PVPRO-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVPRO-S often in real-time on the comparison pages.
What if I can't find stock of PVPRO-S?
You can fill out our help required form which you can use to request a quote for PVPRO-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.