Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Rack Panel |
---|---|
Rack U Height | 6U |
Panel Material | Steel |
Body Color | Black |
For Use With | Standard 19" Racks and Cabinets |
External Height - Metric | 266.7mm |
External Width - Metric | 483mm |
RoHS Compliant | Yes |
Panel, 10.47"x19", Steel, Black | Newark Electronics |
RACK - LOUVRED VENTED PANEL | Hammond Manufacturing PVLL19010BK2 | RS Americas |
Where can I find additional details, specifications and documents for a PVLL19010BK2?
Additional datasheets, footprints and schematics for PVLL19010BK2 are listed on our Part Details page. You can also find images and similar parts to PVLL19010BK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVLL19010BK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVLL19010BK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVLL19010BK2 fall under?
The PVLL19010BK2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PVLL19010BK2 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVLL19010BK2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVLL19010BK2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVLL19010BK2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PVLL19010BK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVLL19010BK2 often in real-time on the comparison pages.
What if I can't find stock of PVLL19010BK2?
You can fill out our help required form which you can use to request a quote for PVLL19010BK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.