Status: | Unknown |
---|---|
Series: | PVHT Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 300kohm |
Product Range | PVHT Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C ± 15ppm/°C |
Automotive Qualification Standard | - |
Pvht 0805 Y 3003 B G Tr E4 /Waffle Pack Or Tape & Reel |Vishay PVHT0805Y3003BGT | Newark Electronics |
High Stability Very High Temperature Thin Film Chip Resistor 0805 Size 300K Ohm 0.1% 0.1 W ±15 ppm/°C 2-Pin SMD T/R | Avnet America |
RES, 300K, 0.1%, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PVHT0805Y3003BGT?
Additional datasheets, footprints and schematics for PVHT0805Y3003BGT are listed on our Part Details page. You can also find images and similar parts to PVHT0805Y3003BGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVHT0805Y3003BGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVHT0805Y3003BGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVHT0805Y3003BGT fall under?
The PVHT0805Y3003BGT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PVHT0805Y3003BGT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVHT0805Y3003BGT you can contact the distributor directly for product support, shipping queries etc.
Is the PVHT0805Y3003BGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVHT0805Y3003BGT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PVHT0805Y3003BGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVHT0805Y3003BGT often in real-time on the comparison pages.
What if I can't find stock of PVHT0805Y3003BGT?
You can fill out our help required form which you can use to request a quote for PVHT0805Y3003BGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.