Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Spring Cage |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Spring Cage |
Current Rating | 40A |
Wire Area Size Max | 6mm² |
Wire Area Size Min | 2.5mm² |
Working Voltage | 1100V |
Where can I find additional details, specifications and documents for a PV-CM-S 2 5-6 (-)?
Additional datasheets, footprints and schematics for PV-CM-S 2 5-6 (-) are listed on our Part Details page. You can also find images and similar parts to PV-CM-S 2 5-6 (-) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV-CM-S 2 5-6 (-) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV-CM-S 2 5-6 (-) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV-CM-S 2 5-6 (-) fall under?
The PV-CM-S 2 5-6 (-) is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to PV-CM-S 2 5-6 (-) when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV-CM-S 2 5-6 (-) you can contact the distributor directly for product support, shipping queries etc.
Is the PV-CM-S 2 5-6 (-) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV-CM-S 2 5-6 (-) have stock available?
There is no stock from authorised distributors for PV-CM-S 2 5-6 (-).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV-CM-S 2 5-6 (-) often in real-time on the comparison pages.
What if I can't find stock of PV-CM-S 2 5-6 (-)?
You can fill out our help required form which you can use to request a quote for PV-CM-S 2 5-6 (-) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.