Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Multi-Purpose |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 3.38mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sleeving |
Approval Bodies | CSA MIL Spec UL |
Body Material | PVC (Polyvinylchloride) |
Bore Diameter Nom | 3.38mm |
Cable Diameter Max | 3.56mm |
Cable Diameter Min | 3.3mm |
Colour | Black |
Dielectric Strength | 800V/m |
Flammability Rating | selbst verlöschend (UL VW-1) |
Length | 30.5m |
Material | PVC |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Wall Thickness | 0.5mm |
TUBING, PVC, 3.38MM, BLACK, 30.5M | element14 |
Where can I find additional details, specifications and documents for a PVC1058 BLACK?
Additional datasheets, footprints and schematics for PVC1058 BLACK are listed on our Part Details page. You can also find images and similar parts to PVC1058 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVC1058 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVC1058 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVC1058 BLACK fall under?
The PVC1058 BLACK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVC1058 BLACK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVC1058 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the PVC1058 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVC1058 BLACK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PVC1058 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVC1058 BLACK often in real-time on the comparison pages.
What if I can't find stock of PVC1058 BLACK?
You can fill out our help required form which you can use to request a quote for PVC1058 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.