Status: | Unknown |
---|---|
Series: | PVC-105 Series |
RoHS: | Unknown |
No distributors results available
Sleeving / Tubing Type | Multi-Purpose |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Transparent |
Internal Diameter | 0.311" |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | PVC-105 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 7.47mm |
For Use With | Wire Harnessing Ground Strap Protection |
Length | 30.5m |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Where can I find additional details, specifications and documents for a PVC1051 CL005?
Additional datasheets, footprints and schematics for PVC1051 CL005 are listed on our Part Details page. You can also find images and similar parts to PVC1051 CL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVC1051 CL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVC1051 CL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVC1051 CL005 fall under?
The PVC1051 CL005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVC1051 CL005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVC1051 CL005 you can contact the distributor directly for product support, shipping queries etc.
Is the PVC1051 CL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVC1051 CL005 have stock available?
There is no stock from authorised distributors for PVC1051 CL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVC1051 CL005 often in real-time on the comparison pages.
What if I can't find stock of PVC1051 CL005?
You can fill out our help required form which you can use to request a quote for PVC1051 CL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.