Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | Momentary Spring Return |
Contact Voltage DC Nom | 14V |
Contact Current Max | 100mA |
Switch Terminals | SMD |
SVHC | No SVHC |
RoHS Compliant | Yes |
Switch Push Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a PVB4 OA 300 NS LFS?
Additional datasheets, footprints and schematics for PVB4 OA 300 NS LFS are listed on our Part Details page. You can also find images and similar parts to PVB4 OA 300 NS LFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVB4 OA 300 NS LFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVB4 OA 300 NS LFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVB4 OA 300 NS LFS fall under?
The PVB4 OA 300 NS LFS is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to PVB4 OA 300 NS LFS when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVB4 OA 300 NS LFS you can contact the distributor directly for product support, shipping queries etc.
Is the PVB4 OA 300 NS LFS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVB4 OA 300 NS LFS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PVB4 OA 300 NS LFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVB4 OA 300 NS LFS often in real-time on the comparison pages.
What if I can't find stock of PVB4 OA 300 NS LFS?
You can fill out our help required form which you can use to request a quote for PVB4 OA 300 NS LFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.