Status: | Unknown |
---|---|
Series: | PVA6 Series |
RoHS: | Unknown |
Prices starting from US$11.04
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Transparent |
Product Range | PVA6 Series |
Switch Operation | Off-On |
Illumination Color | Green Red |
Switch Terminals | Solder |
Operating Force | 460gf |
Vandal Resistant Sw, Spst, 36V, Red/Grn | Newark Electronics |
VANDAL RESISTANT SW, SPST, 36V, RED/GRN | element14 |
PVA6 Series SPST Off-On Red/Green LED Solder Lug IP67 Anti-Vandal Switch | Future Electronics |
Pushbutton, PVA6, IP67,SPST, OFF-ON, Clear Actuator, R/G LED Ring, 2A,36VDC, Solder | E-Switch PVA6LRE212G1 | RS Americas |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPSTRound, Button, Domed | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA6LRE212G1?
Additional datasheets, footprints and schematics for PVA6LRE212G1 are listed on our Part Details page. You can also find images and similar parts to PVA6LRE212G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA6LRE212G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA6LRE212G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA6LRE212G1 fall under?
The PVA6LRE212G1 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA6LRE212G1 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA6LRE212G1 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA6LRE212G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA6LRE212G1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for PVA6LRE212G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA6LRE212G1 often in real-time on the comparison pages.
What if I can't find stock of PVA6LRE212G1?
You can fill out our help required form which you can use to request a quote for PVA6LRE212G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.