Status: | Unknown |
---|---|
Series: | PVA6 Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Transparent |
Product Range | PVA6 Series |
Switch Operation | Off-On |
Illumination Color | Red |
Switch Terminals | Solder |
Contact Current Max | 2A |
Vandal Resistant Sw, Spst, 2A, 36V, Red | Newark Electronics |
PVA6 Series SPST Off-On Red LED Solder Lug IP67 Anti-Vandal Switch | Future Electronics |
Pushbutton, PVA6, IP67,SPST, OFF-ON, Clear Actuator, Red LED Ring, 2A,36VDC, Solder | E-Switch PVA6LRE21211 | RS Americas |
VANDAL RESISTANT SW, SPST, 2A, 36V, RED | element14 |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPSTRound, Button, Domed | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA6LRE21211?
Additional datasheets, footprints and schematics for PVA6LRE21211 are listed on our Part Details page. You can also find images and similar parts to PVA6LRE21211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA6LRE21211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA6LRE21211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA6LRE21211 fall under?
The PVA6LRE21211 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA6LRE21211 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA6LRE21211 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA6LRE21211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA6LRE21211 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Relay Specialties have stock available or on a lead time for PVA6LRE21211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA6LRE21211 often in real-time on the comparison pages.
What if I can't find stock of PVA6LRE21211?
You can fill out our help required form which you can use to request a quote for PVA6LRE21211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.