Status: | Unknown |
---|---|
Series: | PVA6 Series |
RoHS: | Unknown |
Prices starting from US$10.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.51
|
4
in stock
|
Buy Now | |
RS Americas
from US$10.72
|
112
in stock
|
Buy Now | |
Heilind Electronics
from US$14.14
|
7
in stock
|
Buy Now | |
element14
from US$11.23
|
4
in stock
|
Buy Now | |
Farnell
from US$13.24
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.14
|
2
in stock
|
Buy Now | |
Future Electronics
from US$10.91
|
-
|
Buy Now | |
Relay Specialties
from US$11.07
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Black |
Product Range | PVA6 Series |
Switch Operation | Off-On |
Illumination Color | Green Red |
Switch Terminals | Solder |
Contact Current Max | 2A |
Pushbutton Switch, IP67,SPST, OFF-ON, Black Actuator, 2A,36VDC, Solder, PVA6 Series | E-Switch PVA6LRE211G1 | RS Americas |
T960107 16MM IP67 LATCHING | Heilind Electronics |
Vandal Resistant Sw, Spst, 36V, Red/Grn | Newark Electronics |
VANDAL RESISTANT SW, SPST, 36V, RED/GRN | element14 |
PVA6 Series SPST Black Actuator R/G LED Solder Lug IP67 Anti-Vandal Switch | Future Electronics |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPSTRound, Button, Domed | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA6LRE211G1?
Additional datasheets, footprints and schematics for PVA6LRE211G1 are listed on our Part Details page. You can also find images and similar parts to PVA6LRE211G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA6LRE211G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA6LRE211G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA6LRE211G1 fall under?
The PVA6LRE211G1 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA6LRE211G1 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA6LRE211G1 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA6LRE211G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA6LRE211G1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PVA6LRE211G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA6LRE211G1 often in real-time on the comparison pages.
What if I can't find stock of PVA6LRE211G1?
You can fill out our help required form which you can use to request a quote for PVA6LRE211G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.