Status: | Unknown |
---|---|
Series: | PVA6 Series |
RoHS: | Unknown |
Prices starting from US$10.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.06
|
123
in stock
|
Buy Now | |
element14
from US$10.83
|
123
in stock
|
Buy Now | |
Farnell
from US$12.76
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.51
|
115
in stock
|
Buy Now | |
RS Americas
from US$10.51
|
52
in stock
|
Buy Now | |
Future Electronics
from US$11.37
|
-
|
Buy Now | |
Relay Specialties
from US$10.68
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Black |
Product Range | PVA6 Series |
Switch Operation | Off-On |
Illumination Color | Blue |
Switch Terminals | Solder |
Contact Current Max | 2A |
Vandal Resistant Sw, Spst, 2A, 36V, Blu | Newark Electronics |
VANDAL RESISTANT SW, SPST, 2A, 36V, BLU | element14 |
Switch: vandal resistant | Transfer Multisort Elektronik |
Pushbutton Switch, IP67,SPST, OFF-ON, Black Actuator,2A,36VDC, Solder, PVA6 Series | E-Switch PVA6LRE21141 | RS Americas |
PVA6 Series SPST Black Actuator Blue LED Solder Lug IP67 Anti-Vandal Switch | Future Electronics |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPSTRound, Button, Domed | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA6LRE21141?
Additional datasheets, footprints and schematics for PVA6LRE21141 are listed on our Part Details page. You can also find images and similar parts to PVA6LRE21141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA6LRE21141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA6LRE21141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA6LRE21141 fall under?
The PVA6LRE21141 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA6LRE21141 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA6LRE21141 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA6LRE21141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA6LRE21141 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for PVA6LRE21141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA6LRE21141 often in real-time on the comparison pages.
What if I can't find stock of PVA6LRE21141?
You can fill out our help required form which you can use to request a quote for PVA6LRE21141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.