Status: | Unknown |
---|---|
Series: | PVA6 Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Actuator / Cap Colour | Black |
Product Range | PVA6 Series |
Switch Operation | Off-On |
Illumination Color | Red |
Switch Terminals | Solder |
Contact Current Max | 2A |
Pushbutton Switch, IP67,SPST, OFF-ON, Black Actuator,2A, 36VDC, Solder, PVA6 Series | E-Switch PVA6LRE21111 | RS Americas |
Vandal Resistant Sw, Spst, 2A, 36V, Red | Newark Electronics |
PVA6 Series SPST Black Actuator Red LED Solder Lug IP67 Anti-Vandal Switch | Future Electronics |
VANDAL RESISTANT SW, SPST, 2A, 36V, RED | element14 |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPSTRound, Button, Domed | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA6LRE21111?
Additional datasheets, footprints and schematics for PVA6LRE21111 are listed on our Part Details page. You can also find images and similar parts to PVA6LRE21111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA6LRE21111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA6LRE21111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA6LRE21111 fall under?
The PVA6LRE21111 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA6LRE21111 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA6LRE21111 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA6LRE21111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA6LRE21111 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Relay Specialties have stock available or on a lead time for PVA6LRE21111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA6LRE21111 often in real-time on the comparison pages.
What if I can't find stock of PVA6LRE21111?
You can fill out our help required form which you can use to request a quote for PVA6LRE21111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.