Status: | Unknown |
---|---|
Series: | PVA3 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Actuator / Cap Colour | Natural |
Product Range | PVA3 Series |
Switch Operation | On-On |
Illumination Color | Blue |
Switch Terminals | Solder |
Contact Current Max | 2A |
Vandal Resistant Sw, Spdt, 2A, 36V, Blue | Newark Electronics |
PVA3 Series SPDT Blue Ring High Actuator IP65 Anti-Vandal Switch | Future Electronics |
Anti-Vandal Switch, SPDT, ON-ON, 2A, 36V DC, Solder, IP65, PVA3 Series | E-Switch PVA3H230SS341 | RS Americas |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPDTRound, Button | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA3H230SS341?
Additional datasheets, footprints and schematics for PVA3H230SS341 are listed on our Part Details page. You can also find images and similar parts to PVA3H230SS341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA3H230SS341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA3H230SS341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA3H230SS341 fall under?
The PVA3H230SS341 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA3H230SS341 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA3H230SS341 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA3H230SS341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA3H230SS341 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Relay Specialties have stock available or on a lead time for PVA3H230SS341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA3H230SS341 often in real-time on the comparison pages.
What if I can't find stock of PVA3H230SS341?
You can fill out our help required form which you can use to request a quote for PVA3H230SS341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.