Status: | Unknown |
---|---|
Series: | PVA3 Series |
RoHS: | Unknown |
Prices starting from US$14.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.62
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.92
|
40
in stock
|
Buy Now | |
RS Americas
from US$15.21
|
19
in stock
|
Buy Now | |
Future Electronics
from US$17.25
|
-
|
Buy Now | |
element14
from US$16.23
|
-
|
Buy Now | |
Relay Specialties
from US$14.82
|
-
|
Buy Now | |
Farnell
from US$18.86
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Actuator / Cap Colour | Natural |
Product Range | PVA3 Series |
Switch Operation | On-On |
Illumination Color | Red Green Blue |
Switch Terminals | Solder |
Contact Current Max | 2A |
Switch: vandal resistant | Transfer Multisort Elektronik |
Pushbutton Switch, IP65, SPDT, ON-ON, 2A, 36VDC, Solder, PVA3 Series | E-Switch PVA3F230SS3R1 | RS Americas |
Vandal Resistant Sw, Spdt, 2A, 36Vdc | Newark Electronics |
PVA3 Series SPDT Red/Green/Blue Ring Flat Actuator IP65 Anti-Vandal Switch | Future Electronics |
VANDAL RESISTANT SW, SPDT, 2A, 36VDC | element14 |
Anti-Vandal Switches, IlluminPanel Mount, Front, SPDTRound, Button, Flush | Relay Specialties |
Where can I find additional details, specifications and documents for a PVA3F230SS3R1?
Additional datasheets, footprints and schematics for PVA3F230SS3R1 are listed on our Part Details page. You can also find images and similar parts to PVA3F230SS3R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA3F230SS3R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA3F230SS3R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA3F230SS3R1 fall under?
The PVA3F230SS3R1 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PVA3F230SS3R1 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA3F230SS3R1 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA3F230SS3R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA3F230SS3R1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for PVA3F230SS3R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA3F230SS3R1 often in real-time on the comparison pages.
What if I can't find stock of PVA3F230SS3R1?
You can fill out our help required form which you can use to request a quote for PVA3F230SS3R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.