Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 100mA |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Switch: keypad | Transfer Multisort Elektronik |
Pb Sw, Dpdt, 0.1A, 32Vdc, Tht, Brown | Newark Electronics |
Keylock Switches | Future Electronics |
PB SW DPDT NONC 0.1A 32V | TTI Europe |
Keylock Switches 100mA 32VDC DPDT Momentary 23mm | Sager |
Where can I find additional details, specifications and documents for a PVA2 OA H2 1.7N V2?
Additional datasheets, footprints and schematics for PVA2 OA H2 1.7N V2 are listed on our Part Details page. You can also find images and similar parts to PVA2 OA H2 1.7N V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA2 OA H2 1.7N V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA2 OA H2 1.7N V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA2 OA H2 1.7N V2 fall under?
The PVA2 OA H2 1.7N V2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVA2 OA H2 1.7N V2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA2 OA H2 1.7N V2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA2 OA H2 1.7N V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA2 OA H2 1.7N V2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, TTI Europe and Sager have stock available or on a lead time for PVA2 OA H2 1.7N V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA2 OA H2 1.7N V2 often in real-time on the comparison pages.
What if I can't find stock of PVA2 OA H2 1.7N V2?
You can fill out our help required form which you can use to request a quote for PVA2 OA H2 1.7N V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.