Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
2,994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
9
in stock
|
Buy Now | |
Rutronik
from US$1.33
|
-
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now | |
Sager
from US$1.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Push On-Push Off |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 100mA |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
C&K SWITCH PUSH DPDT 0.1A 32V | Distrelec |
Switch: keypad | Transfer Multisort Elektronik |
Pb Sw, Dpdt, 0.1A, 32Vdc, Tht, White | Newark Electronics |
Pushbutton DPDT On-On H23 1,7N | Rutronik |
KEYLOCK SWITCH | Future Electronics |
PB SW DPDT NONC 0.1A 32V | TTI Europe |
Keylock Switches 100mA 32VDC DPDT Push-Push 23mm | Sager |
PVA2 EE H2 1.7N V2 | Boersig |
Where can I find additional details, specifications and documents for a PVA2 EE H2 1.7N V2?
Additional datasheets, footprints and schematics for PVA2 EE H2 1.7N V2 are listed on our Part Details page. You can also find images and similar parts to PVA2 EE H2 1.7N V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA2 EE H2 1.7N V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA2 EE H2 1.7N V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA2 EE H2 1.7N V2 fall under?
The PVA2 EE H2 1.7N V2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVA2 EE H2 1.7N V2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA2 EE H2 1.7N V2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA2 EE H2 1.7N V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA2 EE H2 1.7N V2 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for PVA2 EE H2 1.7N V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA2 EE H2 1.7N V2 often in real-time on the comparison pages.
What if I can't find stock of PVA2 EE H2 1.7N V2?
You can fill out our help required form which you can use to request a quote for PVA2 EE H2 1.7N V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.