Status: | Unknown |
---|---|
Series: | PVA Series |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
2,672
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Sager
from US$1.29
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | PVA Series |
---|---|
Contact Configuration | DPST |
Switch Operation | Momentary Spring Return |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current DC Max | 100mA |
Contact Voltage VDC | 32V |
RoHS Compliant | Yes |
Switch: keypad | Transfer Multisort Elektronik |
SWITCH PUSH DPST-NO 0.1A 32V | RS |
Pb Switch, Dpst, 0.1A, 32Vdc, Pcb | Newark Electronics |
PB SW DPST 0.1A 32V | TTI Europe |
Pushbutton Switches Short Stroke Key Pushbutton Switch 3 W DC, 32, VDC, 100mA | Sager |
PVA1 OA H4 1.2N V2 | Boersig |
Where can I find additional details, specifications and documents for a PVA1 OA H4 1.2N V2?
Additional datasheets, footprints and schematics for PVA1 OA H4 1.2N V2 are listed on our Part Details page. You can also find images and similar parts to PVA1 OA H4 1.2N V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA1 OA H4 1.2N V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA1 OA H4 1.2N V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA1 OA H4 1.2N V2 fall under?
The PVA1 OA H4 1.2N V2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to PVA1 OA H4 1.2N V2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA1 OA H4 1.2N V2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA1 OA H4 1.2N V2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVA1 OA H4 1.2N V2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for PVA1 OA H4 1.2N V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA1 OA H4 1.2N V2 often in real-time on the comparison pages.
What if I can't find stock of PVA1 OA H4 1.2N V2?
You can fill out our help required form which you can use to request a quote for PVA1 OA H4 1.2N V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.