Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
2,408
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
2,408
in stock
|
Buy Now | |
element14
from US$1.23
|
2,408
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
897
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Sager
from US$1.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 100mA |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Switch Push Dpst | Newark Electronics |
Switch: keypad | Transfer Multisort Elektronik |
PB SW DPST 0.1A 32V | TTI Europe |
Keylock Switches DPST MOM 23mm 1.2n | Sager |
PVA1 OA H1 3.5N V2 | Boersig |
Where can I find additional details, specifications and documents for a PVA1 OA H1 3.5N V2?
Additional datasheets, footprints and schematics for PVA1 OA H1 3.5N V2 are listed on our Part Details page. You can also find images and similar parts to PVA1 OA H1 3.5N V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA1 OA H1 3.5N V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA1 OA H1 3.5N V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA1 OA H1 3.5N V2 fall under?
The PVA1 OA H1 3.5N V2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVA1 OA H1 3.5N V2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA1 OA H1 3.5N V2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA1 OA H1 3.5N V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA1 OA H1 3.5N V2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for PVA1 OA H1 3.5N V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA1 OA H1 3.5N V2 often in real-time on the comparison pages.
What if I can't find stock of PVA1 OA H1 3.5N V2?
You can fill out our help required form which you can use to request a quote for PVA1 OA H1 3.5N V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.