Status: | Unknown |
---|---|
Series: | PVA Series |
RoHS: | Compliant |
Product Range | PVA Series |
---|---|
Contact Configuration | DPST |
Switch Operation | Push-Push |
Pushbutton Actuator Style | Plunger for Cap |
Contact Current DC Max | 100mA |
Contact Voltage VDC | 32V |
RoHS Compliant | Yes |
Pushbutton Switches Switch Keylock Rohs Compliant: Yes |C&k Components PVA1EEH21.2NV2 | Newark Electronics |
C&K Keypad Switch 1 Switch DPST | Distrelec |
PB SW DPST 0.1A 32V | TTI Europe |
Pushbutton Switches SWITCH KEYLOCK | Sager |
Where can I find additional details, specifications and documents for a PVA1 EE H2 1.2N V2?
Additional datasheets, footprints and schematics for PVA1 EE H2 1.2N V2 are listed on our Part Details page. You can also find images and similar parts to PVA1 EE H2 1.2N V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA1 EE H2 1.2N V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA1 EE H2 1.2N V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA1 EE H2 1.2N V2 fall under?
The PVA1 EE H2 1.2N V2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to PVA1 EE H2 1.2N V2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA1 EE H2 1.2N V2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA1 EE H2 1.2N V2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVA1 EE H2 1.2N V2 have stock available?
Authorised distributors including Newark Electronics, Distrelec, TTI Europe, Sager and Farnell have stock available or on a lead time for PVA1 EE H2 1.2N V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA1 EE H2 1.2N V2 often in real-time on the comparison pages.
What if I can't find stock of PVA1 EE H2 1.2N V2?
You can fill out our help required form which you can use to request a quote for PVA1 EE H2 1.2N V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.