Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
3,697
in stock
|
Buy Now | |
element14
from US$1.48
|
3,697
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
1,354
in stock
|
Buy Now | |
RS
from US$1.35
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
-
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Sager
from US$1.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Push On-Push Off |
---|---|
Contact Configuration | DPST |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 100mA |
Switch Terminals | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Switch: keypad | Transfer Multisort Elektronik |
Keylock Switches Thru Hole Pushbutton DP | RS |
Switch Push Dpst | Newark Electronics |
SWITCH | Future Electronics |
PB SW DPST 0.1A 32V | TTI Europe |
Keylock Switches DPST PSH-PSH 17.5mm 3.5n | Sager |
PVA1 EE H1 3.5N V2 | Boersig |
Where can I find additional details, specifications and documents for a PVA1 EE H1 3.5N V2?
Additional datasheets, footprints and schematics for PVA1 EE H1 3.5N V2 are listed on our Part Details page. You can also find images and similar parts to PVA1 EE H1 3.5N V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA1 EE H1 3.5N V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA1 EE H1 3.5N V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA1 EE H1 3.5N V2 fall under?
The PVA1 EE H1 3.5N V2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVA1 EE H1 3.5N V2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA1 EE H1 3.5N V2 you can contact the distributor directly for product support, shipping queries etc.
Is the PVA1 EE H1 3.5N V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVA1 EE H1 3.5N V2 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for PVA1 EE H1 3.5N V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA1 EE H1 3.5N V2 often in real-time on the comparison pages.
What if I can't find stock of PVA1 EE H1 3.5N V2?
You can fill out our help required form which you can use to request a quote for PVA1 EE H1 3.5N V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.