Status: | Unknown |
---|---|
Series: | PVA Series |
RoHS: | Compliant |
For Use With | Block Power Compact & Power Vision Power Supplies |
---|---|
Accessory Type | Battery Module |
Product Range | PVA Series |
RoHS Compliant | Yes |
BATTERY MODULE, 24V, POWER SUPPLY | Farnell |
Accumulator module, 2Ah | RS |
Block Battery Module 24V | Distrelec |
Battery Module, 3.2Ah, 24V, Power Supply | Newark Electronics |
Where can I find additional details, specifications and documents for a PVA 24/3,2AH?
Additional datasheets, footprints and schematics for PVA 24/3,2AH are listed on our Part Details page. You can also find images and similar parts to PVA 24/3,2AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVA 24/3,2AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVA 24/3,2AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVA 24/3,2AH fall under?
The PVA 24/3,2AH is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVA 24/3,2AH when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVA 24/3,2AH you can contact the distributor directly for product support, shipping queries etc.
Is the PVA 24/3,2AH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PVA 24/3,2AH have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for PVA 24/3,2AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVA 24/3,2AH often in real-time on the comparison pages.
What if I can't find stock of PVA 24/3,2AH?
You can fill out our help required form which you can use to request a quote for PVA 24/3,2AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.