Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 288W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 24A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | Chassis |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
External Depth | 166mm |
External Length / Height | 50mm |
External Width | 87mm |
Alfatronix DC/DC Converter, 17 ... 32V, 13.6V, 24A, 288W | Distrelec |
DC/DC CONVERTER, 12V, 24A | element14 |
Where can I find additional details, specifications and documents for a PV24S?
Additional datasheets, footprints and schematics for PV24S are listed on our Part Details page. You can also find images and similar parts to PV24S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV24S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV24S fall under?
The PV24S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PV24S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV24S you can contact the distributor directly for product support, shipping queries etc.
Is the PV24S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV24S have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for PV24S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV24S often in real-time on the comparison pages.
What if I can't find stock of PV24S?
You can fill out our help required form which you can use to request a quote for PV24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.