Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Voltage | 12V |
Output Power | 200W |
RoHS Compliant | NA |
180W inverter with 2 USB ports (3.1 amps) and cupholder design. | Tripp Lite PV200CUSB | RS Americas |
Power Supply Applications:Ite | Newark Electronics |
200W CAR INVERTER CUP HOLDER 12V 120V 2PT USB CHARGING 2 OUT | Avnet America |
Where can I find additional details, specifications and documents for a PV200CUSB?
Additional datasheets, footprints and schematics for PV200CUSB are listed on our Part Details page. You can also find images and similar parts to PV200CUSB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV200CUSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV200CUSB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV200CUSB fall under?
The PV200CUSB is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV200CUSB when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV200CUSB you can contact the distributor directly for product support, shipping queries etc.
Is the PV200CUSB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV200CUSB have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PV200CUSB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV200CUSB often in real-time on the comparison pages.
What if I can't find stock of PV200CUSB?
You can fill out our help required form which you can use to request a quote for PV200CUSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.