Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,000
in stock
|
Buy Now | |
element14
from US$0.38
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$429.85
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Red |
Insulator Material | Vinyl |
Pin Length | 12.4mm |
Terminal, Pin, 1.8Mm, 22-18Awg, Red | Newark Electronics |
TERMINAL, PIN, 1.8MM, 22-18AWG, RED | element14 |
Pin Terminal 18-22AWG PIN 24.6mm Tin Bulk | Avnet America |
Pin Terminal, 22 18 AWG, vinyl insulated, .49 pin length. | Panduit PV18-P47-MY | RS Americas |
Pin Terminal, 22 - 18 AWG, Red, 600V, #10 Stud, Vinyl, 100 Pack | Carlton-Bates |
Terminals Pin term 22 - 18 A vinyl insulated | Sager |
Where can I find additional details, specifications and documents for a PV18-P47-MY?
Additional datasheets, footprints and schematics for PV18-P47-MY are listed on our Part Details page. You can also find images and similar parts to PV18-P47-MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV18-P47-MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV18-P47-MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV18-P47-MY fall under?
The PV18-P47-MY is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PV18-P47-MY when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV18-P47-MY you can contact the distributor directly for product support, shipping queries etc.
Is the PV18-P47-MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV18-P47-MY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PV18-P47-MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV18-P47-MY often in real-time on the comparison pages.
What if I can't find stock of PV18-P47-MY?
You can fill out our help required form which you can use to request a quote for PV18-P47-MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.