Status: | Unknown |
---|---|
Series: | PV-P Series |
RoHS: | Unknown |
Prices starting from US$0.84
Product Range | PV-P Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Diameter | 4.3mm |
Insulator Colour | Red |
Insulator Material | Vinyl |
Pin Terminal, 22 - 18 AWG, 1C, Red, Copper/Tin-Plated, Vinyl, 100 Pack | Carlton-Bates |
Terminal, Pin, 4.3Mm, Crimp, Red | Newark Electronics |
Pin Terminal 18-22AWG PIN 24.6mm Tin | Avnet America |
Pin Terminal 22 18 AWG vinyl insulated .49 pin length | Panduit PV18-P47-CY | RS Americas |
TERMINAL, PIN, 4.3MM, CRIMP, RED | element14 |
Terminals Pin term 22 - 18 A vinyl insulated | Sager |
Where can I find additional details, specifications and documents for a PV18-P47-CY?
Additional datasheets, footprints and schematics for PV18-P47-CY are listed on our Part Details page. You can also find images and similar parts to PV18-P47-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV18-P47-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV18-P47-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV18-P47-CY fall under?
The PV18-P47-CY is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PV18-P47-CY when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV18-P47-CY you can contact the distributor directly for product support, shipping queries etc.
Is the PV18-P47-CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV18-P47-CY have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PV18-P47-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV18-P47-CY often in real-time on the comparison pages.
What if I can't find stock of PV18-P47-CY?
You can fill out our help required form which you can use to request a quote for PV18-P47-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.