Status: | Unknown |
---|---|
Series: | PV Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$305.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Carlton-Bates
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Product Range | PV Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Diameter | 2mm |
Insulator Colour | Red |
Insulator Material | Vinyl |
Pin Length | 10mm |
Terminal, Pin, 22-18Awg, Red | Newark Electronics |
Pin Terminal 18-22AWG PIN 22.6mm Tin Reel | Avnet America |
Pin Terminal, vinyl insulated, 22-18 AWG wire range. | Panduit PV18-P47B-3K | RS Americas |
TERMINAL, PIN, 22-18AWG, RED | element14 |
Pin Terminal, 22 - 18 AWG, 1C, Red, Copper/Tin-Plated, Vinyl, 3000 Pack | Carlton-Bates |
PINTERM,VYL,22-18AWG,.49PIN,RE | TTI Europe |
Terminals VYL-PIN 22-18 RED 0.49 | Sager |
TERMINAL, , 2MM, 22AWG-18AWG, RED | Farnell |
Where can I find additional details, specifications and documents for a PV18-P47B-3K?
Additional datasheets, footprints and schematics for PV18-P47B-3K are listed on our Part Details page. You can also find images and similar parts to PV18-P47B-3K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV18-P47B-3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV18-P47B-3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV18-P47B-3K fall under?
The PV18-P47B-3K is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PV18-P47B-3K when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV18-P47B-3K you can contact the distributor directly for product support, shipping queries etc.
Is the PV18-P47B-3K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV18-P47B-3K have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PV18-P47B-3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV18-P47B-3K often in real-time on the comparison pages.
What if I can't find stock of PV18-P47B-3K?
You can fill out our help required form which you can use to request a quote for PV18-P47B-3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.