Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 12VDC |
No. of Outputs | 1 Output |
Output Voltage | 120VAC |
Output Power | 150W |
Length | 146.1mm |
Width | 95.3mm |
Height | 44.5mm |
External Depth | 5.75" |
RoHS Compliant | NA |
Inverter, Dc/Ac, 120V, 150W | Newark Electronics |
Power Supply, DC-AC,120V@1.25A,12V In, Enclosed, Desktop,150W, PowerVerter Series | Tripp Lite PV150 | RS Americas |
Power Inverter, LEDs Display, 12VDC Cigarette Lighter Input Plug Connection, Switch Control | Carlton-Bates |
Where can I find additional details, specifications and documents for a PV150?
Additional datasheets, footprints and schematics for PV150 are listed on our Part Details page. You can also find images and similar parts to PV150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV150 fall under?
The PV150 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to PV150 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV150 you can contact the distributor directly for product support, shipping queries etc.
Is the PV150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV150 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for PV150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV150 often in real-time on the comparison pages.
What if I can't find stock of PV150?
You can fill out our help required form which you can use to request a quote for PV150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.