Status: | Unknown |
---|---|
Series: | PV Series |
RoHS: | Unknown |
Product Range | PV Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Terminal, Pin, 16-14Awg, Blue | Newark Electronics |
Pin Terminal, 16 14 AWG, vinyl insulated, .49 pin length | Panduit PV14-P47-E | RS Americas |
Terminals Term Conv Package | Sager |
Where can I find additional details, specifications and documents for a PV14-P47-E?
Additional datasheets, footprints and schematics for PV14-P47-E are listed on our Part Details page. You can also find images and similar parts to PV14-P47-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV14-P47-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV14-P47-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV14-P47-E fall under?
The PV14-P47-E is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PV14-P47-E when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV14-P47-E you can contact the distributor directly for product support, shipping queries etc.
Is the PV14-P47-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV14-P47-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for PV14-P47-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV14-P47-E often in real-time on the comparison pages.
What if I can't find stock of PV14-P47-E?
You can fill out our help required form which you can use to request a quote for PV14-P47-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.